TE Connectivity Single Phase Filters 6609033-1

Description
Electrical Characteristics Filter Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Filter Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609033-1 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609033-1
Single Phase Filters 6609033-1
Electrical Characteristics Filter Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38 Voltage (Max) (VAC) : 250 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 1
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .22
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .38
  • Voltage (Max) (VAC) : 250

Mechanical Attachment


  • Filter Mount Style : Flanged

Product Type Features


  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6609033-1
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5555 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Two-Phase Filter; Filter Applications Corcom Te Connectivity - 09J4727 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filters - 2094333 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
IEC Filters - 2660155 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details