TE Connectivity Filter, Feed Through, 100A, 0.188A; Filter Applications Corcom Te Connectivity 100FFA6-PP

Description
FILTER, FEED THROUGH, 100A, 0.188A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:100A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
FILTER, FEED THROUGH, 100A, 0.188A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:100A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Feed Through, 100A, 0.188A; Filter Applications Corcom Te Connectivity - 60R5539 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Feed Through, 100A, 0.188A; Filter Applications Corcom Te Connectivity
60R5539
Filter, Feed Through, 100A, 0.188A; Filter Applications Corcom Te Connectivity 60R5539
FILTER, FEED THROUGH, 100A, 0.188A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:100A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

FILTER, FEED THROUGH, 100A, 0.188A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:100A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60R5539
Product Name Filter, Feed Through, 100A, 0.188A; Filter Applications Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1670433 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
IEC Filters - 1889503 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line EMC Filters - RSHN-2030D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers