TE Connectivity ™ Power Line Filter Modules - 6609032-6 6609032-6

Description
Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 814414-6609032-6 Termination Style: Wire Leads Mounting Style: Chassis Mount Approvals: CSA, UR, VDE Applications: Use For General Inductance: 3.52mH Configuration: Two Stage Filter Type: Single Phase Current: 3A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Temperature Range - Operating: -10°C ~ 40°C Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 814414-6609032-6 Termination Style: Wire Leads Mounting Style: Chassis Mount Approvals: CSA, UR, VDE Applications: Use For General Inductance: 3.52mH Configuration: Two Stage Filter Type: Single Phase Current: 3A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Temperature Range - Operating: -10°C ~ 40°C Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - 6609032-6
6609032-6
Power Line Filter Modules - 6609032-6 6609032-6
Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 814414-6609032-6 Termination Style: Wire Leads Mounting Style: Chassis Mount Approvals: CSA, UR, VDE Applications: Use For General Inductance: 3.52mH Configuration: Two Stage Filter Type: Single Phase Current: 3A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Temperature Range - Operating: -10°C ~ 40°C Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: Not Applicable

Manufacturer: TE Connectivity Corcom Filters
Win Source Part Number: 814414-6609032-6
Termination Style: Wire Leads
Mounting Style: Chassis Mount
Approvals: CSA, UR, VDE
Applications: Use For General
Inductance: 3.52mH
Configuration: Two Stage
Filter Type: Single Phase
Current: 3A
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Temperature Range - Operating: -10°C ~ 40°C
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 6609032-6
Product Name Power Line Filter Modules - 6609032-6
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF4430A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 3.00E6 to 5.00E6 kHz
View Details
High Pass Filter - 5o2840220 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 13000 MHz
View Details
L5 Low Loss GPS SAW Filter - QPQ1062 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1161 to 1192 MHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details