TE Connectivity Quick Disconnects 66025-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Crimp Type : Compression Crimp Mating Tab Thickness : .1 MM  [.039 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Yellow Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Crimp Type : Compression Crimp Mating Tab Thickness : .1 MM  [.039 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Yellow Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 66025-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
66025-2
Quick Disconnects 66025-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Crimp Type : Compression Crimp Mating Tab Thickness : .1 MM  [.039 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 27.94 MM  [1.1 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Yellow Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .1 MM  [.039 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ]
  • Product Length : 27.94 MM  [1.1 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Barrel Color : Yellow

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A139238-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A139238-ND
Terminals - Quick Connects, Quick Disconnect Connectors A139238-ND
CONN QC TAB 10-12AWG 0.250 CRIMP

CONN QC TAB 10-12AWG 0.250 CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 66025-2 A139238-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details