TE Connectivity Cable Transitions & Breakouts 650533-001

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 35.56 - 50.8 MM  [1.4 - 2 INCH ] Inside Diameter Range (Leg 1) : 8.89 - 19.05 MM  [.35 - .75 INCH ] Inside Diameter Range (Leg 2) : 8.89 - 19.05 MM  [.35 - .75 INCH ] Other Size Code : 2002 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 35.56 - 50.8 MM  [1.4 - 2 INCH ] Inside Diameter Range (Leg 1) : 8.89 - 19.05 MM  [.35 - .75 INCH ] Inside Diameter Range (Leg 2) : 8.89 - 19.05 MM  [.35 - .75 INCH ] Other Size Code : 2002 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 650533-001 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
650533-001
Cable Transitions & Breakouts 650533-001
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 35.56 - 50.8 MM  [1.4 - 2 INCH ] Inside Diameter Range (Leg 1) : 8.89 - 19.05 MM  [.35 - .75 INCH ] Inside Diameter Range (Leg 2) : 8.89 - 19.05 MM  [.35 - .75 INCH ] Other Size Code : 2002 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 35.56 - 50.8 MM  [1.4 - 2 INCH ]
  • Inside Diameter Range (Leg 1) : 8.89 - 19.05 MM  [.35 - .75 INCH ]
  • Inside Diameter Range (Leg 2) : 8.89 - 19.05 MM  [.35 - .75 INCH ]

Other


  • Size Code : 2002

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 650533-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
650533-001
shrink tube 650533-001
Chem-X Products

Chem-X Products

Buy Now
Swedesboro, NJ, United States
shrink tube
650533-001
shrink tube 650533-001
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 650533-001 650533-001
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011397-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details