TE Connectivity Heat Shrink Tubing 063725P017

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Diesel Fuel, Water, Brake Fluid, Windshield Washer Fluid, Engine Cleaner, Engine Coolant, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 7.44 MM  [.293 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Tubing Size Range : 0 - 40 MM  [0 - 1.57 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Diesel Fuel, Water, Brake Fluid, Windshield Washer Fluid, Engine Cleaner, Engine Coolant, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 7.44 MM  [.293 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Tubing Size Range : 0 - 40 MM  [0 - 1.57 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 063725P017 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
063725P017
Heat Shrink Tubing 063725P017
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Diesel Fuel, Water, Brake Fluid, Windshield Washer Fluid, Engine Cleaner, Engine Coolant, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 7.44 MM  [.293 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Tubing Size Range : 0 - 40 MM  [0 - 1.57 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Transmission Fluid, Diesel Fuel, Water, Brake Fluid, Windshield Washer Fluid, Engine Cleaner, Engine Coolant, Gasoline, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 7.44 MM  [.293 INCH ]
  • Product Length : 40 MM  [1.575 INCH ]
  • Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ]
  • Tubing Size Range : 0 - 40 MM  [0 - 1.57 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ISO 6722

Operation/Application


  • Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China, Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Immersion Protection, Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 063725P017 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
063725P017
shrink tube 063725P017
DW-ES/Auto Splice Seal

DW-ES/Auto Splice Seal

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 063725P017 063725P017
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 073170-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Boots - 031167-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 001310-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers