TE Connectivity Heat Shrink Boots 064683-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Dimensions Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ] Wire/Cable Outside Diameter : 14 mm, .63 in, .433 in, .39 in, 10 mm, .55 in, 12 mm, .43 in, .47 in, 16 mm, 11 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Dimensions Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ] Wire/Cable Outside Diameter : 14 mm, .63 in, .433 in, .39 in, 10 mm, .55 in, 12 mm, .43 in, .47 in, 16 mm, 11 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 064683-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
064683-000
Heat Shrink Boots 064683-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : No Dimensions Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ] Wire/Cable Outside Diameter : 14 mm, .63 in, .433 in, .39 in, 10 mm, .55 in, 12 mm, .43 in, .47 in, 16 mm, 11 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 8.4 - 26.4 MM  [.331 - 1.039 INCH ]
  • Wire/Cable Outside Diameter : 14 mm, .63 in, .433 in, .39 in, 10 mm, .55 in, 12 mm, .43 in, .47 in, 16 mm, 11 mm

Industry Standards


  • Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /42 Precoat
  • Adhesive Type : General Purpose Pre-Coat Adhesive
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 064683-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P079 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink boot - 099472-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052643-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 019265-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details