TE Connectivity Splices 650131-000

Description
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 650131-000 - TE Connectivity
Berwyn, PA, United States
Splices
650131-000
Splices 650131-000
Body Features Insulation Material : Modified Polyvinylidene Splice Features : Splice Kit Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Wire Size (MMSQ) : 1.21 - 2.94 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : Yes Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Insulation Material : Modified Polyvinylidene
  • Splice Features : Splice Kit

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Barrel Inside Diameter : 2.54 MM  [.1 INCH ]
  • Product Length : 29.21 MM  [1.15 INCH ]
  • Wire Size (MMSQ) : 1.21 - 2.94
  • Wire Size (AWG) : 16 - 12
  • Wire Size (CMA) : 2426 - 5874

Industry Standards


  • Government Qualified Splice : Yes

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A125980-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A125980-ND
Terminals - Wire Splice Connectors A125980-ND
CONN BUTT SPLICE 12 AWG CRIMP

CONN BUTT SPLICE 12 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 650131-000 A125980-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated Heat Shrink Type; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details