"Connector Header Through Hole 17 position 0.050"" (1.27mm)"
CONN HEADER VERT 17POS 1.27MM
17 SYSTEM 50 HDR SRST SHRD ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-104071-3-ND | 1-104071-3 | 92C3489 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 17 System 50 Hdr Srst Shrd Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 30 volts | 30 volts |