"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
CONN HEADER R/A 10POS 1.27MM
WIRE-BOARD CONN, HEADER, 10POS, 0.05IN; Approval Bodies:CSA / UL; Body Material:Thermoplast
10 SYSTEM 50 HDR SRRA SHRD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A0107-ND | 104074-1 | 92F4819 | 87AJ9249 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Wire-Board Conn, Header, 10Pos, 0.05In; Approval Bodies Amp - Te Connectivity | 10 System 50 Hdr Srra Shrd Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 30 volts | 30 volts |