Body Features Primary Product Color : Gray
Configuration Features Number of Positions : 34 Number of Rows : 3 Number of Sections : 2 Number of Signal Positions : 34 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.3 MM [.051 INCH ]
Dimensions Connector Length : 27 MM [1.06 INCH ] Connector Width : 82.2 MM [3.24 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 30 MM [1.18 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 240, 12, 24, 48, 42 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 4 MM , 4.2 MM [.165 INCH , .157 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power Shielded : No Solder Process : Reflow Solder Capable
Packaging Features Packaging Method : Tube Packaging Quantity : 8
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Screw
Usage Conditions Operating Temperature (Max) : 80 DEGC [176 DEGF ] Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]
Body Features
- Primary Product Color : Gray
Configuration Features
- Number of Positions : 34
- Number of Rows : 3
- Number of Sections : 2
- Number of Signal Positions : 34
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Pin
- Mating Pin Diameter : 1.3 MM [.051 INCH ]
Dimensions
- Connector Length : 27 MM [1.06 INCH ]
- Connector Width : 82.2 MM [3.24 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 30 MM [1.18 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 240, 12, 24, 48, 42
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 4 MM , 4.2 MM [.165 INCH , .157 INCH ]
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : With
- PCB Mount Retention : With
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
- Shielded : No
- Solder Process : Reflow Solder Capable
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 8
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Operating Temperature (Max) : 80 DEGC [176 DEGF ]
- Operating Temperature Range : -30 - 80 DEGC [-22 - 176 DEGF ]