TE Connectivity Ribbon Cable Connectors 104128-1

Description
Body Features Connector Profile : Low Daisy Chain : With Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 9.77 MM  [.38 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Daisy Chain : With Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 9.77 MM  [.38 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 104128-1 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
104128-1
Ribbon Cable Connectors 104128-1
Body Features Connector Profile : Low Daisy Chain : With Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 9.77 MM  [.38 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Daisy Chain : With
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au), Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 9.77 MM  [.38 INCH ]
  • Connector Length : 20.32 MM  [.8 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Shrouded End Dimension : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Center, Dual Polarizing Bar
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ribbon Cable Connector Header Type : Pin Header

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers, Male Pins - A26313-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26313-ND
Headers, Male Pins A26313-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 104128-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
104128-1
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 104128-1
010 LOPRO HDR SP 30DP LATCH

010 LOPRO HDR SP 30DP LATCH

Buy Now
Header - 104128-1 - Richardson RFPD
Downers Grove, IL, United States
Header
104128-1
Header 104128-1
Pin and Pinless Headers (AMP-LATCH)

Pin and Pinless Headers (AMP-LATCH)

Supplier's Site Datasheet
Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 98F4572 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
98F4572
Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 98F4572
WIRE-BOARD CONN, HEADER, 10POS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: No

WIRE-BOARD CONN, HEADER, 10POS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: No

Supplier's Site Datasheet
104128-1 - 010 Lopro Hdr Sp 30Dp Latch Rohs Compliant Amp - Te Connectivity - 98AC4832 - Newark, An Avnet Company
Chicago, IL, United States
104128-1 - 010 Lopro Hdr Sp 30Dp Latch Rohs Compliant Amp - Te Connectivity
98AC4832
104128-1 - 010 Lopro Hdr Sp 30Dp Latch Rohs Compliant Amp - Te Connectivity 98AC4832
104128-1 - 010 LOPRO HDR SP 30DP LATCH ROHS COMPLIANT: NO

104128-1 - 010 LOPRO HDR SP 30DP LATCH ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 104128-1 A26313-ND 104128-1 104128-1 98F4572 98AC4832
Product Name Ribbon Cable Connectors Headers, Male Pins Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Header Wire-Board Conn, Header, 10Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 104128-1 - 010 Lopro Hdr Sp 30Dp Latch Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Header Connector; Header Header Connector Board to Board Connector; Wire to Board Connector
Termination Through Hole - Solder Through-Hole Through Hole Straight
Mounting Board Mount Through Hole PCB
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data