"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
CONN HEADER VERT 8POS 2.54MM
08 MTE HDR SRST LATCH W/HLDWN ROHS COMPLIANT: NO
08 MTE HDR SRST LATCH W/HLDWN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28671-ND | 104362-7 | 10H6780 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 08 Mte Hdr Srst Latch W/hldwn Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 267 volts | 267 volts | |
| Current Rating | 3.0 amps | 3.0 amps |