TE Connectivity Strain Relief, Universal Mate-N-Lok Conn; Accessory Type Amp Te Connectivity 1-640721-0

Description
STRAIN RELIEF, UNIVERSAL MATE-N-LOK CONN; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:- RoHS Compliant: Yes
Description
STRAIN RELIEF, UNIVERSAL MATE-N-LOK CONN; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Universal Mate-N-Lok Conn; Accessory Type Amp Te Connectivity - 52R3894 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Universal Mate-N-Lok Conn; Accessory Type Amp Te Connectivity
52R3894
Strain Relief, Universal Mate-N-Lok Conn; Accessory Type Amp Te Connectivity 52R3894
STRAIN RELIEF, UNIVERSAL MATE-N-LOK CONN; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, UNIVERSAL MATE-N-LOK CONN; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Connectors; No. of Positions:6Positions; Strain Relief Material:Nylon (Polyamide), Glass Filled; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 52R3894
Product Name Strain Relief, Universal Mate-N-Lok Conn; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-380936-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5618 inch (14.27 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.13 inch (54.1 mm)
View Details
Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details