TE Connectivity Pga Socket; Accessory Type Amp Te Connectivity 480634-1

Description
PGA SOCKET; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:20Position s; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series RoHS Compliant: Yes
Description
PGA SOCKET; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:20Position s; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pga Socket; Accessory Type Amp Te Connectivity - 92F9101 - Newark, An Avnet Company
Chicago, IL, United States
Pga Socket; Accessory Type Amp Te Connectivity
92F9101
Pga Socket; Accessory Type Amp Te Connectivity 92F9101
PGA SOCKET; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:20Position s; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series RoHS Compliant: Yes

PGA SOCKET; Accessory Type:Strain Relief; For Use With:Miniature Rectangular Connectors; No. of Positions:20Positions; Strain Relief Material:Nylon (Polyamide); Product Range:AMP MR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F9101
Product Name Pga Socket; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 5745122-2 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details
Cord Grip; 5 to 12 mm; NPT; 1/2 in.; 14mm; 21.2 mm; Polyamide 6; Neoprene - 70075271 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.835 inch (21.2 mm)
View Details