Interpower EMI/RFI Proof Liquid Tight Strain Relief 85824660

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 10.0mm Male Thread Type: PG11 Mounting Hole: 18.0mm Wrenching Flats: 20.0mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 10.0mm Male Thread Type: PG11 Mounting Hole: 18.0mm Wrenching Flats: 20.0mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Proof Liquid Tight Strain Relief - 85824660 - Interpower
Oskaloosa, IA, United States
EMI/RFI Proof Liquid Tight Strain Relief
85824660
EMI/RFI Proof Liquid Tight Strain Relief 85824660
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 10.0mm Male Thread Type: PG11 Mounting Hole: 18.0mm Wrenching Flats: 20.0mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 5.0mm to 10.0mm

Male Thread Type: PG11

Mounting Hole: 18.0mm

Wrenching Flats: 20.0mm

Torque Settings: 4.17N·m

General Material: Nickel Plated Brass

Color: Silver

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85824660
Product Name EMI/RFI Proof Liquid Tight Strain Relief
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825310 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details