TE Connectivity Connectors,Interconnects 641763-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Accessory Type: Lockwasher Number of Positions: 5 For Use With/Related Products: PNI Series
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Accessory Type: Lockwasher Number of Positions: 5 For Use With/Related Products: PNI Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Accessory Type: Lockwasher Number of Positions: 5 For Use With/Related Products: PNI Series

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Accessory Type: Lockwasher
Number of Positions: 5
For Use With/Related Products: PNI Series

Buy Now Datasheet
Rectangular Connector Accessories - A14350-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A14350-ND
Rectangular Connector Accessories A14350-ND
Connector Strain Relief For Universal MATE-N-LOK Series

Connector Strain Relief For Universal MATE-N-LOK Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number A14350-ND
Product Name Connectors,Interconnects Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers