SCHURTER Inc Mga-A Fuse Ff 5A Schurter 3-103-130

Description
MGA-A Fuse FF 5A
Description
MGA-A Fuse FF 5A

Suppliers

Company
Product
Description
Supplier Links
Mga-A Fuse Ff 5A Schurter - 82AC4932 - Newark, An Avnet Company
Chicago, IL, United States
Mga-A Fuse Ff 5A Schurter
82AC4932
Mga-A Fuse Ff 5A Schurter 82AC4932
MGA-A Fuse FF 5A

MGA-A Fuse FF 5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4932
Product Name Mga-A Fuse Ff 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - SR174BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) Bulkhead R/A Connector for RG58 Cable - ET-TFRA-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details