TE Connectivity PCB Terminals 640311-5

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.04 - 6.09 MICM  [120 - 240 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.01 - 1.52 MICM  [40 - 60 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.68 MM  [.145 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 1.35 MM  [.053 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.04 - 6.09 MICM  [120 - 240 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.01 - 1.52 MICM  [40 - 60 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.68 MM  [.145 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 1.35 MM  [.053 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 640311-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
640311-5
PCB Terminals 640311-5
Contact Features Contact Mating Area Plating Material Thickness : 3.04 - 6.09 MICM  [120 - 240 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.01 - 1.52 MICM  [40 - 60 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.68 MM  [.145 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 1.35 MM  [.053 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.04 - 6.09 MICM  [120 - 240 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.01 - 1.52 MICM  [40 - 60 MICIN ]
  • PCB Terminal Type : PCB Pin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ]
  • Extension Below Board : 3.68 MM  [.145 INCH ]
  • PCB Hole Diameter : 1.83 MM  [.072 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 1.35 MM  [.053 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A136385CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A136385CT-ND
Terminals - Wire to Board Connectors A136385CT-ND
CONN TERM WTB 18-22AWG TIN

CONN TERM WTB 18-22AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A136385TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A136385TR-ND
Terminals - Wire to Board Connectors A136385TR-ND
CONN TERM WTB 18-22AWG TIN

CONN TERM WTB 18-22AWG TIN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640311-5
Terminals 640311-5
Terminals MINI AMP-IN 22-18 AWG POST TIN PLTD

Terminals MINI AMP-IN 22-18 AWG POST TIN PLTD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 640311-5 A136385CT-ND 640311-5
Product Name PCB Terminals Terminals - Wire to Board Connectors Terminals
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details