TE Connectivity PCB Terminals 640259-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 12500 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 12500 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 640259-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
640259-1
PCB Terminals 640259-1
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ] Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 12500 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 2.03 - 5.08 MICM  [80 - 200 MICIN ]
  • Contact Underplating Material : Copper
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .3 - 1
  • Wire Size (AWG) : 22 - 17

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12500

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A101157TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A101157TR-ND
Terminals - Barrel, Bullet Connectors A101157TR-ND
CONN TERM RCPT 17-22AWG CRIMP

CONN TERM RCPT 17-22AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A101157CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A101157CT-ND
Terminals - Barrel, Bullet Connectors A101157CT-ND
CONN TERM RCPT 17-22AWG CRIMP

CONN TERM RCPT 17-22AWG CRIMP

Buy Now Datasheet
058 PIN REC IS 18-22 010TPBECU - 640259-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
058 PIN REC IS 18-22 010TPBECU
640259-1
058 PIN REC IS 18-22 010TPBECU 640259-1
058 PIN REC IS 18-22 010TPBECU

058 PIN REC IS 18-22 010TPBECU

Buy Now
Sheung Wan, Hong Kong
Terminals
640259-1
Terminals 640259-1
Terminals 058 PIN REC IS 18-22

Terminals 058 PIN REC IS 18-22

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 640259-1 A101157TR-ND A101157CT-ND 640259-1 640259-1
Product Name PCB Terminals Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors 058 PIN REC IS 18-22 010TPBECU Terminals
Material Tin Beryllium Copper Beryllium Copper
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details