TE Connectivity Ring Terminals 640189-1

Description
Body Features Terminal & Contact Weight : .194 G  [.007 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM  [.03 INCH ] Compatible Insulation Diameter (Max) : .89 MM  [.035 INCH ] Compatible Insulation Diameter (Min) (INCH) : .03 Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 13000 Product Type Features Compatible With Discrete Wire Type : Tinsel Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3, #5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .194 G  [.007 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM  [.03 INCH ] Compatible Insulation Diameter (Max) : .89 MM  [.035 INCH ] Compatible Insulation Diameter (Min) (INCH) : .03 Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 13000 Product Type Features Compatible With Discrete Wire Type : Tinsel Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3, #5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 640189-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
640189-1
Ring Terminals 640189-1
Body Features Terminal & Contact Weight : .194 G  [.007 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM  [.03 INCH ] Compatible Insulation Diameter (Max) : .89 MM  [.035 INCH ] Compatible Insulation Diameter (Min) (INCH) : .03 Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ] Product Length : 19.81 MM  [.78 INCH ] Stud Diameter : 3.25 MM  [.128 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 13000 Product Type Features Compatible With Discrete Wire Type : Tinsel Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3, #5 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .194 G  [.007 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .76 MM  [.03 INCH ]
  • Compatible Insulation Diameter (Max) : .89 MM  [.035 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .03
  • Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ]
  • Product Length : 19.81 MM  [.78 INCH ]
  • Stud Diameter : 3.25 MM  [.128 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 13000

Product Type Features


  • Compatible With Discrete Wire Type : Tinsel Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M3, #5
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640189-1
Terminals 640189-1
Terminals RING I PEN TNSL WIRE

Terminals RING I PEN TNSL WIRE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 640189-1 640189-1
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details