TE Connectivity Magnet Wire Terminals 63983-1

Description
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Overall Product Length : 21.08 MM  [.828 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 18 Mechanical Attachment Contact Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., With strain relief. Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Overall Product Length : 21.08 MM  [.828 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 18 Mechanical Attachment Contact Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., With strain relief. Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63983-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63983-1
Magnet Wire Terminals 63983-1
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Overall Product Length : 21.08 MM  [.828 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 18 Mechanical Attachment Contact Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., With strain relief. Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Size 4

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 22 - 20
  • Magnet Wire Size (MM) : .64 - .81
  • Overall Product Length : 21.08 MM  [.828 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 12.83 MM  [.505 INCH ]

Identification Marking


  • Identification Number : 18

Mechanical Attachment


  • Contact Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., With strain relief.

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 63983-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details