TE Connectivity Magnet Wire Terminals 63974-2

Description
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 2.03 MM  [.08 INCH ] Lead Wire Size (AWG) : 18 Lead Wire Size (MMSQ) : .8 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 3 MM  [.118 INCH ] Magnet Wire Terminal Overall Length : 14.88 MM  [.585 INCH ] Magnet Wire Terminal Wire Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.68 MM  [.3 INCH ] Wire Size (MMSQ) : .8 Wire Size (AWG) : 18 Identification Marking Identification Number : 28 Other Comment : Reverse Reel, Single magnet wire only., Stress Relieved. Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000 Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 2.03 MM  [.08 INCH ] Lead Wire Size (AWG) : 18 Lead Wire Size (MMSQ) : .8 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 3 MM  [.118 INCH ] Magnet Wire Terminal Overall Length : 14.88 MM  [.585 INCH ] Magnet Wire Terminal Wire Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.68 MM  [.3 INCH ] Wire Size (MMSQ) : .8 Wire Size (AWG) : 18 Identification Marking Identification Number : 28 Other Comment : Reverse Reel, Single magnet wire only., Stress Relieved. Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000 Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63974-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63974-2
Magnet Wire Terminals 63974-2
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 2.03 MM  [.08 INCH ] Lead Wire Size (AWG) : 18 Lead Wire Size (MMSQ) : .8 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 3 MM  [.118 INCH ] Magnet Wire Terminal Overall Length : 14.88 MM  [.585 INCH ] Magnet Wire Terminal Wire Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.68 MM  [.3 INCH ] Wire Size (MMSQ) : .8 Wire Size (AWG) : 18 Identification Marking Identification Number : 28 Other Comment : Reverse Reel, Single magnet wire only., Stress Relieved. Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000 Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cavity Size : Size 2
  • Magnet Wire Terminal Plating Material : Tin

Contact Features


  • Magnet Wire Terminal Terminal Orientation : Straight
  • Magnet Wire Terminal Terminal Type : Tab
  • Terminal & Splice Type : Tab

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.03 MM  [.08 INCH ]
  • Lead Wire Size (AWG) : 18
  • Lead Wire Size (MMSQ) : .8
  • Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Width : 3 MM  [.118 INCH ]
  • Magnet Wire Terminal Overall Length : 14.88 MM  [.585 INCH ]
  • Magnet Wire Terminal Wire Insulation Diameter (Max) : 2.03 MM  [.08 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.68 MM  [.3 INCH ]
  • Wire Size (MMSQ) : .8
  • Wire Size (AWG) : 18

Identification Marking


  • Identification Number : 28

Other


  • Comment : Reverse Reel, Single magnet wire only., Stress Relieved.

Packaging Features


  • Magnet Wire Terminal Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 12000

Product Type Features


  • Magnet Wire Terminal Wire/Cable Type : Magnet Wire
  • Sealable : No

Termination Features


  • Magnet Wire Terminal Termination Method : IDC Standard

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
63974-2
Terminals 63974-2
Terminals MAG-MATE 118 TAB MTA TPBR

Terminals MAG-MATE 118 TAB MTA TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63974-2 63974-2
Product Name Magnet Wire Terminals Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers