TE Connectivity
Shielded Contacts
043448-000
Description
Configuration Features Compatible With Wire & Cable Type : TwinAxial
Contact Features Contact Size : Size 8 Contact Type : Pin
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : TwinAxial
Contact Features Contact Size : Size 8 Contact Type : Pin
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : TwinAxial
Contact Features Contact Size : Size 8 Contact Type : Pin
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : TwinAxial
Contact Features
- Contact Size : Size 8
- Contact Type : Pin
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
043448-000 |
|
Product Name
|
Shielded Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details