Keystone Electronics Corp. Hardware 1417

Description
GOLD PCB MICRO JACK
Request a Quote Datasheet
Description
GOLD PCB MICRO JACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - 1417 - Heilind Electronics, Inc.
Wilmington, MA, United States
Hardware
1417
Hardware 1417
GOLD PCB MICRO JACK

GOLD PCB MICRO JACK

Buy Now
PC Pin Receptacles, Socket Connectors - 36-1417-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1417-ND
PC Pin Receptacles, Socket Connectors 36-1417-ND
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"

"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"

Buy Now Datasheet
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone - 94F229 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
94F229
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone 94F229
MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Micro; 1500 V (RMS); Brass; Brass; 115 degC; 0.076 in. (Mounting) - 70182424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Micro; 1500 V (RMS); Brass; Brass; 115 degC; 0.076 in. (Mounting)
70182424
Jack, Micro; 1500 V (RMS); Brass; Brass; 115 degC; 0.076 in. (Mounting) 70182424
Micro Jack, Brass Body, 0.076 in. Diameter Mounting Hole, 0.206 in. Height Press-fit, swage or solder mounting Space saving design for high density packaging Micro jacks are available for mating with 0.015 in. to 0.082 in. diameter pins and leads and ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.

Micro Jack, Brass Body, 0.076 in. Diameter Mounting Hole, 0.206 in. Height

  • Press-fit, swage or solder mounting
  • Space saving design for high density packaging
    Micro jacks are available for mating with 0.015 in. to 0.082 in. diameter pins and leads and ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.
Supplier's Site
PC Pin Receptacles, Socket Connectors - 1417 - ODG (Origin Data Global)
Shenzhen, China
PC Pin Receptacles, Socket Connectors
1417
PC Pin Receptacles, Socket Connectors 1417
CONN PIN RCPT .032-.046 SOLDER

CONN PIN RCPT .032-.046 SOLDER

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1417 36-1417-ND 94F229 70182424 1417
Product Name Hardware PC Pin Receptacles, Socket Connectors Micro Jack, Pc Board, Solder; No. Of Contacts Keystone Jack, Micro; 1500 V (RMS); Brass; Brass; 115 degC; 0.076 in. (Mounting) PC Pin Receptacles, Socket Connectors
Connector Type Micro Connector and Nano Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details