TE Connectivity PCB Terminals 63862-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.32 MM  [.052 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Profile Height from PCB : 10.21 MM  [.402 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.32 MM  [.052 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Profile Height from PCB : 10.21 MM  [.402 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 63862-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
63862-1
PCB Terminals 63862-1
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.32 MM  [.052 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Profile Height from PCB : 10.21 MM  [.402 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material : Brass
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Extension Below Board : 3.81 MM  [.15 INCH ]
  • PCB Hole Diameter : 1.32 MM  [.052 INCH ]
  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Profile Height from PCB : 10.21 MM  [.402 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100886TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100886TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100886TR-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100886CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100886CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100886CT-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Pcb Terminal, 6.35Mm X 0.81Mm; Tab Size Metric Amp Te Connectivity - 83H2969 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 6.35Mm X 0.81Mm; Tab Size Metric Amp Te Connectivity
83H2969
Pcb Terminal, 6.35Mm X 0.81Mm; Tab Size Metric Amp Te Connectivity 83H2969
PCB TERMINAL, 6.35MM X 0.81MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:250 Series RoHS Compliant: Yes

PCB TERMINAL, 6.35MM X 0.81MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:250 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63862-1 A100886TR-ND A100886CT-ND 83H2969
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Pcb Terminal, 6.35Mm X 0.81Mm; Tab Size Metric Amp Te Connectivity
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Specialized Connectors - A101923-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers