TE Connectivity Magnet Wire Terminals 63856-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.23 MM  [.088 INCH ] Compatible Insulation Diameter Range : 1.8 - 2.23 MM  [.071 - .088 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 11.86 MM  [.466 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.23 MM  [.088 INCH ] Compatible Insulation Diameter Range : 1.8 - 2.23 MM  [.071 - .088 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 11.86 MM  [.466 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63856-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63856-1
Magnet Wire Terminals 63856-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.23 MM  [.088 INCH ] Compatible Insulation Diameter Range : 1.8 - 2.23 MM  [.071 - .088 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 11.86 MM  [.466 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Contact Underplating Material : Copper
  • Magnet Wire Terminal Type : F-Crimp
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.23 MM  [.088 INCH ]
  • Compatible Insulation Diameter Range : 1.8 - 2.23 MM  [.071 - .088 INCH ]
  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Magnet Wire Size (AWG) : 27 - 25
  • Magnet Wire Size (MM) : .36 - .45
  • Product Length : 11.86 MM  [.466 INCH ]
  • Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ]
  • Terminal Height : 4.75 MM  [.187 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116306CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116306CT-ND
Terminals - Magnetic Wire Connectors A116306CT-ND
CONN MAG TERM 25-27AWG CRIMP

CONN MAG TERM 25-27AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116306TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116306TR-ND
Terminals - Magnetic Wire Connectors A116306TR-ND
CONN MAG TERM 25-27AWG CRIMP

CONN MAG TERM 25-27AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63856-1
Terminals 63856-1
Terminals TERM MAG-MATE F

Terminals TERM MAG-MATE F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63856-1 A116306CT-ND A116306TR-ND 63856-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details