TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 63820-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333725-63820-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Silver Wire Gauge: 10-14 AWG Contact Material: Brass Gender: Female Standard Package: 36,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.900" (22.86mm) Insulation: Non-Insulated Tab Width: 0.312" (7.92mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.380" (9.65mm) Insulation Diameter: 0.150" ~ 0.200" (3.81mm ~ 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 63820-1-ND,-63820-1- SI,A111556TR,A111556 CT Base Product Number: 63820 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333725-63820-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Silver Wire Gauge: 10-14 AWG Contact Material: Brass Gender: Female Standard Package: 36,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.900" (22.86mm) Insulation: Non-Insulated Tab Width: 0.312" (7.92mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.380" (9.65mm) Insulation Diameter: 0.150" ~ 0.200" (3.81mm ~ 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 63820-1-ND,-63820-1- SI,A111556TR,A111556 CT Base Product Number: 63820 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333725-63820-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333725-63820-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333725-63820-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333725-63820-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Silver Wire Gauge: 10-14 AWG Contact Material: Brass Gender: Female Standard Package: 36,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.900" (22.86mm) Insulation: Non-Insulated Tab Width: 0.312" (7.92mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.380" (9.65mm) Insulation Diameter: 0.150" ~ 0.200" (3.81mm ~ 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 63820-1-ND,-63820-1- SI,A111556TR,A111556 CT Base Product Number: 63820 RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333725-63820-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Silver
Wire Gauge: 10-14 AWG
Contact Material: Brass
Gender: Female
Standard Package: 36,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.900" (22.86mm)
Insulation: Non-Insulated
Tab Width: 0.312" (7.92mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.380" (9.65mm)
Insulation Diameter: 0.150" ~ 0.200" (3.81mm ~ 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 63820-1-ND,-63820-1-SI,A111556TR,A111556CT
Base Product Number: 63820
RoHS Status: Not applicable

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-63820-1CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-63820-1CT-ND
Quick Connects, Quick Disconnect Connectors 17-63820-1CT-ND
"0.312"" (7.92mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

"0.312"" (7.92mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-63820-1TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-63820-1TR-ND
Quick Connects, Quick Disconnect Connectors 17-63820-1TR-ND
"0.312"" (7.92mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

"0.312"" (7.92mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63820-1
Electronic Connector 392-63820-1
Quick Disconnect Terminal, 10-14AWG, Brass, Silver, Female Socket Product overview: 63820-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63820-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 10-14AWG, Brass, Silver, Female Socket Product overview: 63820-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63820-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 63820-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
63820-1
Quick Connects, Quick Disconnect Connectors 63820-1
CONN QC RCPT 10-14AWG 0.312

CONN QC RCPT 10-14AWG 0.312

Supplier's Site Datasheet
Terminal Female Disconnect 0.312In Crimp; Product Range Amp - Te Connectivity - 01C2514 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.312In Crimp; Product Range Amp - Te Connectivity
01C2514
Terminal Female Disconnect 0.312In Crimp; Product Range Amp - Te Connectivity 01C2514
TERMINAL FEMALE DISCONNECT 0.312IN CRIMP; Product Range:FASTON 312 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:7.92mm x 0.81mm; Tab Size - Imperial:0.312" x 0.032"; Wire Size AWG Min:14AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.312IN CRIMP; Product Range:FASTON 312 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:7.92mm x 0.81mm; Tab Size - Imperial:0.312" x 0.032"; Wire Size AWG Min:14AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63820-1
Terminals 63820-1
Terminals RECPT 312 FAST 14-1 96000

Terminals RECPT 312 FAST 14-1 96000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333725-63820-1 17-63820-1CT-ND 392-63820-1 63820-1 01C2514 63820-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminal Female Disconnect 0.312In Crimp; Product Range Amp - Te Connectivity Terminals
Termination Crimp Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers