SCHURTER Inc Power Entry Modules (PEM) 3-103-016

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In; Through Hole
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-103-016-ND
Power Entry Modules (PEM) 486-3-103-016-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In; Through Hole

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Snap-In; Through Hole

Buy Now Datasheet
Iec Outlet, Type J, 10A, 250Vac, Pcb; Iec Connector Type Schurter - 33AC6166 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet, Type J, 10A, 250Vac, Pcb; Iec Connector Type Schurter
33AC6166
Iec Outlet, Type J, 10A, 250Vac, Pcb; Iec Connector Type Schurter 33AC6166
IEC OUTLET, TYPE J, 10A, 250VAC, PCB; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:4797-5 Series RoHS Compliant: Yes

IEC OUTLET, TYPE J, 10A, 250VAC, PCB; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In, Flange Mount; Product Range:4797-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-3-103-016-ND 33AC6166
Product Name Power Entry Modules (PEM) Iec Outlet, Type J, 10A, 250Vac, Pcb; Iec Connector Type Schurter
Connector Type Receptacle, Female Sockets
Mounting Panel Mount, Snap-In; Through Hole Snap-In, Flange Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details