TE Connectivity Magnet Wire Terminals 63788-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1.22 MM  [.048 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Overall Product Length : 18.8 MM  [.74 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 12 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Other Comment : Single magnet wire only. Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1.22 MM  [.048 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Overall Product Length : 18.8 MM  [.74 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 12 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Other Comment : Single magnet wire only. Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63788-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63788-1
Magnet Wire Terminals 63788-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1.22 MM  [.048 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Overall Product Length : 18.8 MM  [.74 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 12 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Other Comment : Single magnet wire only. Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Pin
  • Mating Pin Diameter : 1.22 MM  [.048 INCH ]
  • Terminal Orientation : Left Hand
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 25 - 22
  • Magnet Wire Size (MM) : .45 - .64
  • Overall Product Length : 18.8 MM  [.74 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 12

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Other


  • Comment : Single magnet wire only.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Pin, Mag-Mate Lh Tpbr Rohs Compliant Amp Te Connectivity - 18H8668 - Newark, An Avnet Company
Chicago, IL, United States
Pin, Mag-Mate Lh Tpbr Rohs Compliant Amp Te Connectivity
18H8668
Pin, Mag-Mate Lh Tpbr Rohs Compliant Amp Te Connectivity 18H8668
PIN, MAG-MATE LH TPBR ROHS COMPLIANT: YES

PIN, MAG-MATE LH TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 63788-1 18H8668
Product Name Magnet Wire Terminals Pin, Mag-Mate Lh Tpbr Rohs Compliant Amp Te Connectivity
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details