TE Connectivity Special Purpose Terminals 63733-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Grounding Clip Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .79 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Grounding Clip Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .79 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 63733-3 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
63733-3
Special Purpose Terminals 63733-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Grounding Clip Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Product Length : 15.75 MM  [.62 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .3 - .79 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Grounding Clip
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 15.75 MM  [.62 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .3 - .79
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Specialized Connectors - A111542TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A111542TR-ND
Terminals - Specialized Connectors A111542TR-ND
CONN TERM GND CLIP 18-22AWG

CONN TERM GND CLIP 18-22AWG

Buy Now Datasheet
Terminals - Specialized Connectors - A111542CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A111542CT-ND
Terminals - Specialized Connectors A111542CT-ND
CONN TERM GND CLIP 18-22AWG

CONN TERM GND CLIP 18-22AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63733-3
Terminals 63733-3
Terminals GROUNDING CLIP 020

Terminals GROUNDING CLIP 020

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63733-3 A111542TR-ND A111542CT-ND 63733-3
Product Name Special Purpose Terminals Terminals - Specialized Connectors Terminals - Specialized Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details