TE Connectivity Magnet Wire Terminals 63722-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1.52 MM  [.061 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 31 - 28 Magnet Wire Size (MM) : .23 - .32 Overall Product Length : 20.27 MM  [.798 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 20.27 MM  [.3 INCH ] Identification Marking Identification Number : 5 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1.52 MM  [.061 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 31 - 28 Magnet Wire Size (MM) : .23 - .32 Overall Product Length : 20.27 MM  [.798 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 20.27 MM  [.3 INCH ] Identification Marking Identification Number : 5 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63722-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63722-1
Magnet Wire Terminals 63722-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1.52 MM  [.061 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 31 - 28 Magnet Wire Size (MM) : .23 - .32 Overall Product Length : 20.27 MM  [.798 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 20.27 MM  [.3 INCH ] Identification Marking Identification Number : 5 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Contact Underplating Material : Copper
  • Magnet Wire Terminal Type : Pin
  • Mating Pin Diameter : 1.52 MM  [.061 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 31 - 28
  • Magnet Wire Size (MM) : .23 - .32
  • Overall Product Length : 20.27 MM  [.798 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 20.27 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 5

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal.

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - 63722-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
63722-1-ND
Terminals - Magnetic Wire Connectors 63722-1-ND
CONN MAG TERM 28-31AWG PIN

CONN MAG TERM 28-31AWG PIN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63722-1
Terminals 63722-1
Terminals TERM. MAG-MATE 31-28 010 TPBR

Terminals TERM. MAG-MATE 31-28 010 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63722-1 63722-1-ND 63722-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details