TE Connectivity Magnet Wire Terminals 63670-1

Description
Body Features Compatible With Cavity Size : 114 - 2046 Contact Features Contact Underplating Material : Brass Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 18 - 20 Magnet Wire Size (MM) : .81 - 1.02 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel & Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : 114 - 2046 Contact Features Contact Underplating Material : Brass Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 18 - 20 Magnet Wire Size (MM) : .81 - 1.02 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel & Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63670-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63670-1
Magnet Wire Terminals 63670-1
Body Features Compatible With Cavity Size : 114 - 2046 Contact Features Contact Underplating Material : Brass Magnet Wire Terminal Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 18 - 20 Magnet Wire Size (MM) : .81 - 1.02 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel & Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : 114 - 2046

Contact Features


  • Contact Underplating Material : Brass
  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 18 - 20
  • Magnet Wire Size (MM) : .81 - 1.02
  • Product Length : 16 MM  [.63 INCH ]
  • Stock Thickness (Magnet Wire Side) : .5 MM  [.02 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel & Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116303CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116303CT-ND
Terminals - Magnetic Wire Connectors A116303CT-ND
CONN MAG TERM 18-20AWG QC 0.187

CONN MAG TERM 18-20AWG QC 0.187

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116303TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116303TR-ND
Terminals - Magnetic Wire Connectors A116303TR-ND
CONN MAG TERM 18-20AWG QC 0.187

CONN MAG TERM 18-20AWG QC 0.187

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63670-1
Terminals 63670-1
Terminals MAG-MATE 187 TAB 020TPBR

Terminals MAG-MATE 187 TAB 020TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63670-1 A116303CT-ND 63670-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details