TE Connectivity Magnetic Wire Connectors 63659-1

Description
Terminal Magnetic Connector 300 23-27 AWG PCB Post
Request a Quote Datasheet
Description
Terminal Magnetic Connector 300 23-27 AWG PCB Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A111522CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A111522CT-ND
Magnetic Wire Connectors A111522CT-ND
Terminal Magnetic Connector 300 23-27 AWG PCB Post

Terminal Magnetic Connector 300 23-27 AWG PCB Post

Buy Now Datasheet
Magnetic Wire Connectors - A111522TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A111522TR-ND
Magnetic Wire Connectors A111522TR-ND
Terminal Magnetic Connector 300 23-27 AWG PCB Post

Terminal Magnetic Connector 300 23-27 AWG PCB Post

Buy Now Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1333829-63659-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1333829-63659-1
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1333829-63659-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333829-63659-1 Category: Connectors, Interconnects>Termin als>Magnetic Wire Connectors Packaging: Reel - TR Termination: PCB Post Wire Gauge: 23-27 AWG Standard Package: 13,000 Style: 300 Terminal Type: Box IDC Size: 2 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A111522TR,A111522CT, 63659-1-ND,-63659-1- SI Base Product Number: 63659 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333829-63659-1
Category: Connectors, Interconnects>Terminals>Magnetic Wire Connectors
Packaging: Reel - TR
Termination: PCB Post
Wire Gauge: 23-27 AWG
Standard Package: 13,000
Style: 300
Terminal Type: Box IDC
Size: 2
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A111522TR,A111522CT,63659-1-ND,-63659-1-SI
Base Product Number: 63659
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63659-1
Electronic Connector 392-63659-1
Tab Terminal 23-27AWG Brass Tab 11.68mm Tin Over Copper Carton/Reel Product overview: 63659-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63659-1 can be used for catalog matching and distributor lookup.

Tab Terminal 23-27AWG Brass Tab 11.68mm Tin Over Copper Carton/Reel Product overview: 63659-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63659-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mag-Mate Post 27-23 016Tpcubr Rohs Compliant Amp - Te Connectivity - 16H2521 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate Post 27-23 016Tpcubr Rohs Compliant Amp - Te Connectivity
16H2521
Mag-Mate Post 27-23 016Tpcubr Rohs Compliant Amp - Te Connectivity 16H2521
MAG-MATE POST 27-23 016TPCUBR ROHS COMPLIANT: YES

MAG-MATE POST 27-23 016TPCUBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111522CT-ND 1333829-63659-1 392-63659-1 16H2521
Product Name Magnetic Wire Connectors Connectors, Interconnects - Terminals - Magnetic Wire Connectors Electronic Connector Mag-Mate Post 27-23 016Tpcubr Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 23 to 27 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details