2 Pin Screw Terminal, Power Tap 10-32 Through Hole
Manufacturer: Keystone Electronics
Win Source Part Number: 847525-1206
Features: 2 Pin
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7318.15.5030
Other Part Number: 36-1206, 1206K-ND, 1206K
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 36-1206-ND | 847525-1206 |
| Product Name | Screw Connectors | Terminals - 1206 |
| Mounting | Through Hole |