TE Connectivity Quick Disconnects 63657-1

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Length : 21.08 MM  [.83 INCH ] Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : 2.1 - 3.31 Wire Size (AWG) : 14 - 12 Industry Standards CSA Certified : Yes UL Rating : Recognized Mechanical Attachment Wire Insulation Support : Without Other Comment : Insertion equipment available. Packaging Features Packaging Method : Reel Packaging Quantity : 10500 Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Length : 21.08 MM  [.83 INCH ] Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : 2.1 - 3.31 Wire Size (AWG) : 14 - 12 Industry Standards CSA Certified : Yes UL Rating : Recognized Mechanical Attachment Wire Insulation Support : Without Other Comment : Insertion equipment available. Packaging Features Packaging Method : Reel Packaging Quantity : 10500 Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63657-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63657-1
Quick Disconnects 63657-1
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Length : 21.08 MM  [.83 INCH ] Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : 2.1 - 3.31 Wire Size (AWG) : 14 - 12 Industry Standards CSA Certified : Yes UL Rating : Recognized Mechanical Attachment Wire Insulation Support : Without Other Comment : Insertion equipment available. Packaging Features Packaging Method : Reel Packaging Quantity : 10500 Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Overall Length : 21.08 MM  [.83 INCH ]
  • Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ]
  • Wire Size (MMSQ) : 2.1 - 3.31
  • Wire Size (AWG) : 14 - 12

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Recognized

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Comment : Insertion equipment available.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10500

Product Type Features


  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 63657-1
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details