TE Connectivity Ring Terminals 63640-1

Description
Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.62 MM , 3.17 MM  [.125 INCH , .064 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #5, M3 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.62 MM , 3.17 MM  [.125 INCH , .064 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #5, M3 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 63640-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
63640-1
Ring Terminals 63640-1
Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.62 MM , 3.17 MM  [.125 INCH , .064 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #5, M3 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.62 MM , 3.17 MM  [.125 INCH , .064 INCH ]
  • Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ]
  • Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ]
  • Product Length : 19.56 MM  [.77 INCH ]
  • Stud Diameter : 3.3 MM  [.13 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 9000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : #5, M3
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100900TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100900TR-ND
Terminals - Ring Connectors A100900TR-ND
CONN RING STUD RETAIN 14-18AWG

CONN RING STUD RETAIN 14-18AWG

Buy Now Datasheet
Terminals - Ring Connectors - A100900CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100900CT-ND
Terminals - Ring Connectors A100900CT-ND
CONN RING STUD RETAIN 14-18AWG

CONN RING STUD RETAIN 14-18AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63640-1
Terminals 63640-1
Terminals N/I-RING 18-14

Terminals N/I-RING 18-14

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63640-1 A100900TR-ND A100900CT-ND 63640-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details