TE Connectivity Splices 63625-1

Description
Body Features Terminal & Contact Weight : .739 G  [.026 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 6.78 MM  [.267 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 2.5 - 8.1 Wire Size (AWG) : 13 - 8 Wire Size (CMA) : 5000 - 16000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .739 G  [.026 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 6.78 MM  [.267 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 2.5 - 8.1 Wire Size (AWG) : 13 - 8 Wire Size (CMA) : 5000 - 16000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 63625-1 - TE Connectivity
Berwyn, PA, United States
Splices
63625-1
Splices 63625-1
Body Features Terminal & Contact Weight : .739 G  [.026 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 6.78 MM  [.267 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 2.5 - 8.1 Wire Size (AWG) : 13 - 8 Wire Size (CMA) : 5000 - 16000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .739 G  [.026 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 6.78 MM  [.267 INCH ]
  • Terminal Material Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : 2.5 - 8.1
  • Wire Size (AWG) : 13 - 8
  • Wire Size (CMA) : 5000 - 16000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 3500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A100792TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100792TR-ND
Terminals - Wire Splice Connectors A100792TR-ND
CONN SPLICE 5000-16000 CMA CRIMP

CONN SPLICE 5000-16000 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A100792CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100792CT-ND
Terminals - Wire Splice Connectors A100792CT-ND
CONN SPLICE 5000-16000 CMA CRIMP

CONN SPLICE 5000-16000 CMA CRIMP

Buy Now Datasheet
SPLICE 5000-16000 025BR - 63625-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE 5000-16000 025BR
63625-1
SPLICE 5000-16000 025BR 63625-1
SPLICE 5000-16000 025BR

SPLICE 5000-16000 025BR

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63625-1 A100792TR-ND 63625-1
Product Name Splices Terminals - Wire Splice Connectors SPLICE 5000-16000 025BR
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details