TE Connectivity
Magnet Wire Terminals
63590-5
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Leaf Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 7.87 MM [.31 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM [.012 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 6
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Leaf Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 7.87 MM [.31 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM [.012 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 6
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 2
Contact Features Magnet Wire Terminal Type : Leaf Terminal Orientation : Twisted Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 7.87 MM [.31 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM [.012 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking Identification Number : 6
Operation/Applicatio
n Compatible With Wire Base Material : Aluminum, Copper
Packaging Features Packaging Method : Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 2
Contact Features
- Magnet Wire Terminal Type : Leaf
- Terminal Orientation : Twisted
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (AWG) : 28 - 25
- Aluminum Wire Size (MM) : .08 - .16
- Magnet Wire Size (AWG) : 30 - 27
- Magnet Wire Size (MM) : .25 - .36
- Product Length : 7.87 MM [.31 INCH ]
- Stock Thickness (Magnet Wire Side) : .31 MM [.012 INCH ]
- Terminal Height : 7.62 MM [.3 INCH ]
Identification Marking
- Identification Number : 6
Operation/Application
- Compatible With Wire Base Material : Aluminum, Copper
Packaging Features
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
63590-5 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Tin
Features
RoHS
North American
15 to 17 AWG
View Details
Material
Gold
Features
RoHS
North American
23 to 26 AWG
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details