TE Connectivity Magnetic Wire Connectors 63570-1

Description
Terminal Magnetic Connector 300 23-27 AWG PCB Post
Request a Quote Datasheet
Description
Terminal Magnetic Connector 300 23-27 AWG PCB Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A108880TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A108880TR-ND
Magnetic Wire Connectors A108880TR-ND
Terminal Magnetic Connector 300 23-27 AWG PCB Post

Terminal Magnetic Connector 300 23-27 AWG PCB Post

Buy Now Datasheet
Contacts - 63570-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
63570-1
Contacts 63570-1
MAG-MATE 048 PIN 23-27 TPBR

MAG-MATE 048 PIN 23-27 TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
63570-1
Contacts 63570-1
Contacts

Contacts

Buy Now
Mag-Mate 048 Pin 23-27 Tpbr Amp - Te Connectivity - 99X7983 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate 048 Pin 23-27 Tpbr Amp - Te Connectivity
99X7983
Mag-Mate 048 Pin 23-27 Tpbr Amp - Te Connectivity 99X7983
MAG-MATE 048 PIN 23-27 TPBR

MAG-MATE 048 PIN 23-27 TPBR

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A108880TR-ND 63570-1 99X7983
Product Name Magnetic Wire Connectors Contacts Mag-Mate 048 Pin 23-27 Tpbr Amp - Te Connectivity
Contact Size (AWG) 23 to 27 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details