TE Connectivity Magnet Wire Terminals 63499-2

Description
Body Features Compatible With Cavity Size : Size 3 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 18.97 MM  [.747 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 6 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 3 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 18.97 MM  [.747 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 6 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63499-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63499-2
Magnet Wire Terminals 63499-2
Body Features Compatible With Cavity Size : Size 3 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 18.97 MM  [.747 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 6 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6500 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 3

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 28 - 25
  • Aluminum Wire Size (MM) : .08 - .16
  • Magnet Wire Size (AWG) : 30 - 27
  • Magnet Wire Size (MM) : .25 - .36
  • Product Length : 18.97 MM  [.747 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 6

Mechanical Attachment


  • Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 6500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111492CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111492CT-ND
Terminals - Magnetic Wire Connectors A111492CT-ND
CONN MAG TERM 27-30AWG QC 0.250

CONN MAG TERM 27-30AWG QC 0.250

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111492TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111492TR-ND
Terminals - Magnetic Wire Connectors A111492TR-ND
CONN MAG TERM 27-30AWG QC 0.250

CONN MAG TERM 27-30AWG QC 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63499-2
Terminals 63499-2
Terminals MAG-MATE 250 F TAB 30-27 TPBR

Terminals MAG-MATE 250 F TAB 30-27 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63499-2 A111492CT-ND 63499-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details