TE Connectivity Magnet Wire Terminals 63489-1

Description
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 3.25 MM  [.128 INCH ] Magnet Wire Terminal Overall Length : 14.86 MM  [.585 INCH ] Stock Thickness (Magnet Wire Side) : .406 MM  [.016 INCH ] Terminal Height : 7.68 MM  [.3 INCH ] Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 3.25 MM  [.128 INCH ] Magnet Wire Terminal Overall Length : 14.86 MM  [.585 INCH ] Stock Thickness (Magnet Wire Side) : .406 MM  [.016 INCH ] Terminal Height : 7.68 MM  [.3 INCH ] Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63489-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63489-1
Magnet Wire Terminals 63489-1
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .91 Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] Magnet Wire Terminal Mating Tab Width : 3.25 MM  [.128 INCH ] Magnet Wire Terminal Overall Length : 14.86 MM  [.585 INCH ] Stock Thickness (Magnet Wire Side) : .406 MM  [.016 INCH ] Terminal Height : 7.68 MM  [.3 INCH ] Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Magnet Wire Terminal Packaging Method : Reel/Carton, Reel Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cavity Size : Size 2
  • Magnet Wire Terminal Plating Material : Tin

Contact Features


  • Magnet Wire Terminal Terminal Orientation : Straight
  • Magnet Wire Terminal Terminal Type : Tab
  • Terminal & Splice Type : Tab

Dimensions


  • Aluminum Wire Size (AWG) : 21 - 19
  • Aluminum Wire Size (MM) : .41 - .91
  • Magnet Wire Size (AWG) : 27 - 23
  • Magnet Wire Size (MM) : .36 - .57
  • Magnet Wire Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Magnet Wire Terminal Mating Tab Width : 3.25 MM  [.128 INCH ]
  • Magnet Wire Terminal Overall Length : 14.86 MM  [.585 INCH ]
  • Stock Thickness (Magnet Wire Side) : .406 MM  [.016 INCH ]
  • Terminal Height : 7.68 MM  [.3 INCH ]

Other


  • Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal.

Packaging Features


  • Magnet Wire Terminal Packaging Method : Reel/Carton, Reel

Product Type Features


  • Magnet Wire Terminal Wire/Cable Type : Magnet Wire
  • Sealable : No

Termination Features


  • Magnet Wire Terminal Termination Method : IDC Standard

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A116299TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116299TR-ND
Terminals - Magnetic Wire Connectors A116299TR-ND
CONN MAG TERM 23-27AWG TAB

CONN MAG TERM 23-27AWG TAB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116299CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116299CT-ND
Terminals - Magnetic Wire Connectors A116299CT-ND
CONN MAG TERM 23-27AWG TAB

CONN MAG TERM 23-27AWG TAB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63489-1
Terminals 63489-1
Terminals MAG-MATE 125 X 020 TAB TPBR

Terminals MAG-MATE 125 X 020 TAB TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63489-1 A116299TR-ND A116299CT-ND 63489-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details