TE Connectivity Magnet Wire Terminals 63459-2

Description
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : 1.45 - 1.63 Magnet Wire Size (AWG) : 16 - 15 Magnet Wire Size (MM) : 1.29 - 1.45 Product Length : 24.18 MM  [.952 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 40 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : 1.45 - 1.63 Magnet Wire Size (AWG) : 16 - 15 Magnet Wire Size (MM) : 1.29 - 1.45 Product Length : 24.18 MM  [.952 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 40 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63459-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63459-2
Magnet Wire Terminals 63459-2
Body Features Compatible With Cavity Size : Size 4 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : 1.45 - 1.63 Magnet Wire Size (AWG) : 16 - 15 Magnet Wire Size (MM) : 1.29 - 1.45 Product Length : 24.18 MM  [.952 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Identification Marking Identification Number : 40 Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Size 4

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (MM) : 1.45 - 1.63
  • Magnet Wire Size (AWG) : 16 - 15
  • Magnet Wire Size (MM) : 1.29 - 1.45
  • Product Length : 24.18 MM  [.952 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 12.83 MM  [.505 INCH ]

Identification Marking


  • Identification Number : 40

Mechanical Attachment


  • Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111481TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111481TR-ND
Terminals - Magnetic Wire Connectors A111481TR-ND
CONN MAG TERM 15-16AWG QC 0.250

CONN MAG TERM 15-16AWG QC 0.250

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111481CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111481CT-ND
Terminals - Magnetic Wire Connectors A111481CT-ND
CONN MAG TERM 15-16AWG QC 0.250

CONN MAG TERM 15-16AWG QC 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63459-2
Terminals 63459-2
Terminals MAG-MATE .25 F-TAB

Terminals MAG-MATE .25 F-TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63459-2 A111481TR-ND A111481CT-ND 63459-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers