TE Connectivity Special Purpose Terminals 63166-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ] Product Length : 34.66 MM  [1.364 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.3 - 3.3 Wire Size (AWG) : 16 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ] Product Length : 34.66 MM  [1.364 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.3 - 3.3 Wire Size (AWG) : 16 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 63166-4 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
63166-4
Special Purpose Terminals 63166-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ] Product Length : 34.66 MM  [1.364 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.3 - 3.3 Wire Size (AWG) : 16 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Ring
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ]
  • Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ]
  • Product Length : 34.66 MM  [1.364 INCH ]
  • Terminal Material Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 1.3 - 3.3
  • Wire Size (AWG) : 16 - 12

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Specialized Connectors - A111451CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A111451CT-ND
Terminals - Specialized Connectors A111451CT-ND
CONN TERM RING 12-16AWG SCREW

CONN TERM RING 12-16AWG SCREW

Buy Now Datasheet
Terminals - Specialized Connectors - A111451TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A111451TR-ND
Terminals - Specialized Connectors A111451TR-ND
CONN TERM RING 12-16AWG SCREW

CONN TERM RING 12-16AWG SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63166-4
Terminals 63166-4
Terminals POWER RING 16-12 BR

Terminals POWER RING 16-12 BR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63166-4 A111451CT-ND 63166-4
Product Name Special Purpose Terminals Terminals - Specialized Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details