TE Connectivity Magnet Wire Terminals 62874-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .33 MM  [.013 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 8.38 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .33 MM  [.013 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 8.38 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62874-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62874-1
Magnet Wire Terminals 62874-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .33 MM  [.013 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 8.38 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Solder Post
  • Mating Tab Thickness : .33 MM  [.013 INCH ]
  • Mating Tab Width : 1.27 MM  [.05 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 30 - 28
  • Magnet Wire Size (MM) : .25 - .32
  • Product Length : 8.38 MM  [.33 INCH ]
  • Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ]
  • Terminal Height : 4.75 MM  [.187 INCH ]

Identification Marking


  • Identification Number : 6

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62874-1
Terminals 62874-1
Terminals MAG-MATE W/TAB 27-30 013 TPBR

Terminals MAG-MATE W/TAB 27-30 013 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 62874-1 62874-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details