TE Connectivity Ring Terminals 62786-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.17 MM , 1.6 MM  [.063 INCH , .125 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) (INCH) : .09 Compatible Insulation Diameter Range : 2.29 - 3.68 MM  [.09 - .145 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Stud Diameter : 13.08 MM  [.5 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.17 MM , 1.6 MM  [.063 INCH , .125 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) (INCH) : .09 Compatible Insulation Diameter Range : 2.29 - 3.68 MM  [.09 - .145 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Stud Diameter : 13.08 MM  [.5 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 62786-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
62786-1
Ring Terminals 62786-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.17 MM , 1.6 MM  [.063 INCH , .125 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) (INCH) : .09 Compatible Insulation Diameter Range : 2.29 - 3.68 MM  [.09 - .145 INCH ] Product Length : 31.75 MM  [1.25 INCH ] Stud Diameter : 13.08 MM  [.5 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Stainless Steel
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 3.17 MM , 1.6 MM  [.063 INCH , .125 INCH ]
  • Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .09
  • Compatible Insulation Diameter Range : 2.29 - 3.68 MM  [.09 - .145 INCH ]
  • Product Length : 31.75 MM  [1.25 INCH ]
  • Stud Diameter : 13.08 MM  [.5 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M12, 1/2
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A136996CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136996CT-ND
Terminals - Ring Connectors A136996CT-ND
CONN RING OVAL 14-18AWG CRIMP

CONN RING OVAL 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A136996TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136996TR-ND
Terminals - Ring Connectors A136996TR-ND
CONN RING OVAL 14-18AWG CRIMP

CONN RING OVAL 14-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62786-1
Terminals 62786-1
Terminals RING 18-14 515 0245 SST

Terminals RING 18-14 515 0245 SST

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62786-1 A136996CT-ND A136996TR-ND 62786-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Unplated Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details