TE Connectivity Splices 626486-2

Description
Body Features Plating Material : Tin Primary Product Material : Phosphor Bronze Configuration Features Number of Serrations : 5 Splice Capacity : 1 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Plating Material : Tin Dimensions Overall Product Length : 17.5 MM  [.69 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .07 - .3 Wire Size (AWG) : 29 - 23 Wire Size (CMA) : 130 - 620 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Serrated : Yes Wire Insulation Support Retention Type : Open Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Material : Phosphor Bronze Configuration Features Number of Serrations : 5 Splice Capacity : 1 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Plating Material : Tin Dimensions Overall Product Length : 17.5 MM  [.69 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .07 - .3 Wire Size (AWG) : 29 - 23 Wire Size (CMA) : 130 - 620 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Serrated : Yes Wire Insulation Support Retention Type : Open Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 626486-2 - TE Connectivity
Berwyn, PA, United States
Splices
626486-2
Splices 626486-2
Body Features Plating Material : Tin Primary Product Material : Phosphor Bronze Configuration Features Number of Serrations : 5 Splice Capacity : 1 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Plating Material : Tin Dimensions Overall Product Length : 17.5 MM  [.69 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .07 - .3 Wire Size (AWG) : 29 - 23 Wire Size (CMA) : 130 - 620 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Serrated : Yes Wire Insulation Support Retention Type : Open Barrel Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Plating Material : Tin
  • Primary Product Material : Phosphor Bronze

Configuration Features


  • Number of Serrations : 5
  • Splice Capacity : 1
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Plating Material : Tin

Dimensions


  • Overall Product Length : 17.5 MM  [.69 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .07 - .3
  • Wire Size (AWG) : 29 - 23
  • Wire Size (CMA) : 130 - 620

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No
  • Serrated : Yes
  • Wire Insulation Support Retention Type : Open Barrel

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626486-2
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details