TE Connectivity Ring Terminals 626279-4

Description
Body Features Product Weight (G) : .974 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.39 MM , 2.95 MM  [.116 INCH , .054 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 29.65 MM  [1.167 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-032 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .974 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.39 MM , 2.95 MM  [.116 INCH , .054 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 29.65 MM  [1.167 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-032 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 626279-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
626279-4
Ring Terminals 626279-4
Body Features Product Weight (G) : .974 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.39 MM , 2.95 MM  [.116 INCH , .054 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 29.65 MM  [1.167 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-032 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Product Weight (G) : .974

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.39 MM , 2.95 MM  [.116 INCH , .054 INCH ]
  • Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ]
  • Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ]
  • Product Length : 29.65 MM  [1.167 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .6 MM  [.023 INCH ]
  • Wire Size (MMSQ) : .5 - 1.65
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-032
  • Stud Size : #10
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminals - Ring Connectors - 626279-4-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
626279-4-ND
Terminals - Ring Connectors 626279-4-ND
CONN RING CIRC 15-20AWG CRIMP

CONN RING CIRC 15-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
626279-4
Terminals 626279-4
Terminals TERMINAL

Terminals TERMINAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 626279-4 626279-4-ND 626279-4
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details