TE Connectivity Crimp Wire Pins, Tabs & Ferrules 62616-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.77 MM  [.109 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.39 MM  [.055 INCH ] Overall Product Length : 23.37 MM  [.92 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.77 MM  [.109 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.39 MM  [.055 INCH ] Overall Product Length : 23.37 MM  [.92 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 62616-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
62616-1
Crimp Wire Pins, Tabs & Ferrules 62616-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 2.77 MM  [.109 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.39 MM  [.055 INCH ] Overall Product Length : 23.37 MM  [.92 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 2.77 MM  [.109 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.39 MM  [.055 INCH ]
  • Overall Product Length : 23.37 MM  [.92 INCH ]
  • Terminal Material Thickness : .39 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100771TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100771TR-ND
Terminals - Barrel, Bullet Connectors A100771TR-ND
CONN TERM PIN 14-18AWG CRIMP

CONN TERM PIN 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100771CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100771CT-ND
Terminals - Barrel, Bullet Connectors A100771CT-ND
CONN TERM PIN 14-18AWG CRIMP

CONN TERM PIN 14-18AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 62616-1 A100771TR-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors
Terminal Type Connector Pin; Pin Terminal Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details