TE Connectivity Splices 626159-000

Description
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 626159-000 - TE Connectivity
Berwyn, PA, United States
Splices
626159-000
Splices 626159-000
Usage Conditions Insulation Option : Fully Insulated

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626159-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-141175-1 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details